SAE International - AMS4193E
Aluminum Alloy, Sheet, and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T861) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 August 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of flat sheet and plate 0.020 to 0.500 inch (0.51 to 12.70 mm) and under in nominal thickness (see
8.5 ).
Document History
AMS4193E
August 16, 2023
Aluminum Alloy, Sheet, and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T861) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.020 to 0.500 inch (0.51 to 12.70 mm) and under in nominal thickness (see 8.5 ).