SAE International - AMS5701G
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Flash Welded Rings and Forging Stock 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 August 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or... View More
Document History
AMS5701G
August 21, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Flash Welded Rings and Forging Stock 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance...