SAE International - AMS5703F
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 °C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 August 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least... View More
Document History
AMS5703F
August 22, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least distance...