SAE International - AMS4081K

Aluminum Alloy Tubing, Hydraulic, Seamless, Drawn, Round 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T4) Solution Heat Treated and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 30 August 2023
Status: active
description:

This specification covers an aluminum alloy in the form of seamless, round tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm) (see

8.6 ).

Document History

AMS4081K
August 30, 2023
Aluminum Alloy Tubing, Hydraulic, Seamless, Drawn, Round 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T4) Solution Heat Treated and Naturally Aged
This specification covers an aluminum alloy in the form of seamless, round tubing with wall thickness of 0.025 to 0.500 inch (0.64 to 12.70 mm) (see 8.6 ).

References

Advertisement