SAE International - AMS4342G

Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T74511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 5 September 2023
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 square inches (206... View More

Document History

AMS4342G
September 5, 2023
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T74511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 square inches (206 cm 2x) and...

References

Advertisement