SAE International - AMS5731M

Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, Rings, and Stock for Forgings, Rings, or Heading 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V (A286) Consumable Electrode Remelted, 1800 °F (982 °C) Solution Heat Treated Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 5 September 2023
Status: active
description:

This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal... View More

Document History

AMS5731M
September 5, 2023
Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, Rings, and Stock for Forgings, Rings, or Heading 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V (A286) Consumable Electrode Remelted, 1800 °F (982 °C) Solution Heat Treated Precipitation Hardenable
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal...
Advertisement