SAE International - AMS5737R
Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Stock for Forging and Heading 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V (A286) Consumable Electrode Remelted 1650 °F (899 °C) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 September 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance... View More
Document History
AMS5737R
September 7, 2023
Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Stock for Forging and Heading 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V (A286) Consumable Electrode Remelted 1650 °F (899 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance...