SAE International - AMS6952A
Titanium Alloy, Forgings 5.8Al - 4.0Sn - 3.5Zr - 2.8Mo - 0.7Nb - 0.35Si - 0.06C Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 September 2023 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides and a maximum cross-sectional... View More
Document History
AMS6952A
September 7, 2023
Titanium Alloy, Forgings 5.8Al - 4.0Sn - 3.5Zr - 2.8Mo - 0.7Nb - 0.35Si - 0.06C Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides and a maximum cross-sectional area...