SAE International - AMS5670H

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings and Stock for Rings, Forgings, and Heading 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe (X750) 1800 °F (982 °C) Solution Heat-Treated, Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 28 September 2023
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and... View More

Document History

AMS5670H
September 28, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings and Stock for Rings, Forgings, and Heading 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe (X750) 1800 °F (982 °C) Solution Heat-Treated, Precipitation-Hardenable
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock...
Advertisement