SAE International - AMS6945D
Titanium Alloy, Single Melt, Sheet, Strip, and Plate 6Al - 4V Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 October 2023 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of sheet, strip, and plate from 0.020 inch (0.50 mm) through 4.000 inches (101.6 mm), inclusive, in thickness (see
8.4 ).
Document History
AMS6945D
October 2, 2023
Titanium Alloy, Single Melt, Sheet, Strip, and Plate 6Al - 4V Annealed
This specification covers a titanium alloy in the form of sheet, strip, and plate from 0.020 inch (0.50 mm) through 4.000 inches (101.6 mm), inclusive, in thickness (see 8.4 ).