SAE International - AMS5637K

Steel, Corrosion-Resistant, Bars and Wire 18Cr - 9.0Ni (302) Solution Heat Treated, Cold Drawn and Stress Relieved 125 ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 5 October 2023
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (thickness).

Document History

AMS5637K
October 5, 2023
Steel, Corrosion-Resistant, Bars and Wire 18Cr - 9.0Ni (302) Solution Heat Treated, Cold Drawn and Stress Relieved 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides (thickness).

References

Advertisement