SAE International - AMS5876F
Cobalt Alloy, Corrosion- and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Vacuum Induction Plus Consumable Electrode Remelted Solution Heat Treated and Cold Rolled
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 October 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in... View More
Document History
AMS5876F
October 16, 2023
Cobalt Alloy, Corrosion- and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Vacuum Induction Plus Consumable Electrode Remelted Solution Heat Treated and Cold Rolled
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified...