SAE International - AMS6346D

Steel Bars 0.95Cr - 0.20Mo (0.28 to 0.33C) (SAE 4130) Aircraft Quality Hardened and Tempered, 125 ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 16 October 2023
Status: active
description:

This specification covers an aircraft-quality, low-alloy steel in the form of heat-treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides.

Document History

AMS6346D
October 16, 2023
Steel Bars 0.95Cr - 0.20Mo (0.28 to 0.33C) (SAE 4130) Aircraft Quality Hardened and Tempered, 125 ksi (862 MPa) Tensile Strength
This specification covers an aircraft-quality, low-alloy steel in the form of heat-treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides.
Advertisement