SAE International - AMS4026N

Aluminum Alloy, Sheet and Plate 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061; -T4 Sheet, -T451 Plate) Solution Heat Treated and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 10 November 2023
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 3.000 inches (0.15 to 76.20 mm), inclusive, in nominal thickness (see

8.5 ).

Document History

AMS4026N
November 10, 2023
Aluminum Alloy, Sheet and Plate 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061; -T4 Sheet, -T451 Plate) Solution Heat Treated and Naturally Aged
This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 3.000 inches (0.15 to 76.20 mm), inclusive, in nominal thickness (see 8.5 ).

References

Advertisement