SAE International - AMS4078L
Aluminum Alloy Sheet and Plate, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr, 7075: (-T73 Sheet, -T7351 Plate), Solution Heat Treated and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 November 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inches (over 0.991 to 101.60 mm), inclusive, in thickness (see
8.6 ).
Document History
AMS4078L
November 10, 2023
Aluminum Alloy Sheet and Plate, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr, 7075: (-T73 Sheet, -T7351 Plate), Solution Heat Treated and Overaged
This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inches (over 0.991 to 101.60 mm), inclusive, in thickness (see 8.6 ).