SAE International - AMS5732K
Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, Rings, and Stock for Forgings, Rings, or Heading 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V (A286) Consumable Electrode Remelted 1800 °F (982 °C) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 November 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal... View More
Document History
AMS5732K
November 15, 2023
Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, Rings, and Stock for Forgings, Rings, or Heading 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V (A286) Consumable Electrode Remelted 1800 °F (982 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal...