SAE International - AMS4149F
Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 December 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see
8.6 ).
Document History
AMS4149F
December 13, 2023
Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.6 ).