SAE International - AMS4337C

Aluminum Alloy, Extruded Profiles (7055-T77511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 13 December 2023
Status: active
description:

This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch (12.7 to 38.1 mm), inclusive, in nominal thickness, and having a maximum cross-sectional... View More

Document History

AMS4337C
December 13, 2023
Aluminum Alloy, Extruded Profiles (7055-T77511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch (12.7 to 38.1 mm), inclusive, in nominal thickness, and having a maximum cross-sectional area...

References

Advertisement