SAE International - AMS5702F
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1750 °F (954 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 December 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or... View More
Document History
AMS5702F
December 13, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1750 °F (954 °C) Solution Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance...