SAE International - AMS7361B
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 °F (-55 °C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 December 2023 |
| Status: | active |
description:
This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace... View More
Document History
AMS7361B
December 13, 2023
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 °F (-55 °C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems
This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...