SAE International - AMS4256D

Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated

active
Buy Now
Organization: SAE International
Publication Date: 20 December 2023
Status: active
description:

This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see

8.5 ).

Document History

AMS4256D
December 20, 2023
Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated
This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).

References

Advertisement