SAE International - AS7246

Inserts, Screw Threads, Helical Coil 72Ni-15.5Cr-0.95(Cb+Ta)-2.5Ti-0.70Al-7.0Fe Corrosion and Heat Resistant Alloy Procurement Specification For

active
Buy Now
Organization: SAE International
Publication Date: 23 August 2018
Status: active
description:

This specification covers closely-wound helical coil, screw thread inserts made from an age hardenable nickel base alloy formed wire of the type identified under the Unified Numbering System as... View More

Document History

AS7246
August 23, 2018
Inserts, Screw Threads, Helical Coil 72Ni-15.5Cr-0.95(Cb+Ta)-2.5Ti-0.70Al-7.0Fe Corrosion and Heat Resistant Alloy Procurement Specification For
This specification covers closely-wound helical coil, screw thread inserts made from an age hardenable nickel base alloy formed wire of the type identified under the Unified Numbering System as UNS...

References

Advertisement