SAE International - AS7467A
Bolts and Screws, Nickel Alloy, UNS N07718 Tensile Strength 185 ksi Stress Rupture Rated Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 May 2006 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS7467A
May 8, 2006
Bolts and Screws, Nickel Alloy, UNS N07718 Tensile Strength 185 ksi Stress Rupture Rated Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...