SAE International - AS7474B
Bolts and Screws, Steel, Corrosion Resistant, UNS S17400 Tensile Strength 140 ksi Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 May 2006 |
| Status: | active |
description:
This specification covers bolts and screws made from a corrosion and heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S17400. The... View More
Document History
AS7474B
May 8, 2006
Bolts and Screws, Steel, Corrosion Resistant, UNS S17400 Tensile Strength 140 ksi Procurement Specification
This specification covers bolts and screws made from a corrosion and heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S17400. The following...