SAE International - AS4108
T-bolt and Eye Bolt, A-286 CRES, 1000 °F Fatigue Rated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 30 June 2015 |
| Status: | active |
description:
This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of 160 000 to 190 000 psi, for use with clamps and V-band couplings at... View More
Document History
AS4108
June 30, 2015
T-bolt and Eye Bolt, A-286 CRES, 1000 °F Fatigue Rated
This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of 160 000 to 190 000 psi, for use with clamps and V-band couplings at 1000°F...