SAE International - ARP1802A
SELECTION AND APPLICATION OF POLYTETRAFLUOROETHYLENE (PTFE OR TFE) BACKUP RINGS FOR HYDRAULIC AND PNEUMATIC FLUID POWER APPLICATIONS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 January 1992 |
| Status: | active |
description:
The backup ring is defined. The various types designed for use with O-rings in MIL-G-5514 packing glands, and MS33566 and MS21344 universal fitting installations are described.
Guidelines... View More
Document History
ARP1802A
January 9, 1992
SELECTION AND APPLICATION OF POLYTETRAFLUOROETHYLENE (PTFE OR TFE) BACKUP RINGS FOR HYDRAULIC AND PNEUMATIC FLUID POWER APPLICATIONS
The backup ring is defined. The various types designed for use with O-rings in MIL-G-5514 packing glands, and MS33566 and MS21344 universal fitting installations are described. Guidelines are...