SAE International - ARP1202A

BALANCING MACHINES, DYNAMIC, BALL TYPE SLAVE BEARINGS FOR ROTOR SUPPORT

active
Buy Now
Organization: SAE International
Publication Date: 1 February 1992
Status: active
description:

This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components... View More

Document History

ARP1202A
February 1, 1992
BALANCING MACHINES, DYNAMIC, BALL TYPE SLAVE BEARINGS FOR ROTOR SUPPORT
This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in...

References

Advertisement