SAE International - AIR1758
Limits and Fits - International Metric Tolerance System
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 October 2012 |
| Status: | active |
description:
This information report provides guidance when the ISO International metric tolerance system for limits and fits per ISO/R286 or ANSI B4.2-1978 is applied on a standard, and also provides a... View More
Document History
AIR1758
October 19, 2012
Limits and Fits - International Metric Tolerance System
This information report provides guidance when the ISO International metric tolerance system for limits and fits per ISO/R286 or ANSI B4.2-1978 is applied on a standard, and also provides a selected...