SAE International - ARP1676
Recommended Formulae for Determining Drop Dimensions for Simple-Bend Tube Fittings with Flared and Flareless End Connections Used in Aerospace Applications
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 January 2013 |
| Status: | active |
description:
These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace... View More
Document History
ARP1676
January 2, 2013
Recommended Formulae for Determining Drop Dimensions for Simple-Bend Tube Fittings with Flared and Flareless End Connections Used in Aerospace Applications
These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace...