SAE International - AS4959
Bolts and Screws, Steel, UNS S66286 Tensile Strength 140 ksi 1650 °F Solution Heat Treatment Aged Before Fillet and Thread Rolling Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 November 2012 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS4959
November 19, 2012
Bolts and Screws, Steel, UNS S66286 Tensile Strength 140 ksi 1650 °F Solution Heat Treatment Aged Before Fillet and Thread Rolling Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS...