SAE International - AS7211A
Pins, Cotter, Steel, Corrosion and Heat Resistant UNS S32100 Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 August 2018 |
| Status: | active |
description:
This procurement specification covers split cotter pins with optional ends (see Figure 1 ), made from a corrosion and heat resistant steel of the type identified under the Unified Numbering System... View More
Document History
AS7211A
August 23, 2018
Pins, Cotter, Steel, Corrosion and Heat Resistant UNS S32100 Procurement Specification
This procurement specification covers split cotter pins with optional ends (see Figure 1 ), made from a corrosion and heat resistant steel of the type identified under the Unified Numbering System as...