SAE International - AIR4964
Exposure Levels of UV Radiation in Nondestructive Inspection Processes
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 August 2019 |
| Status: | active |
description:
Long wave ultraviolet or UV-A radiation (between 320 to 400 nm) is used for fluorescent inspections in magnetic particle and liquid penetrant examinations. The UV-A radiation is obtained from... View More
Document History
AIR4964
August 5, 2019
Exposure Levels of UV Radiation in Nondestructive Inspection Processes
Long wave ultraviolet or UV-A radiation (between 320 to 400 nm) is used for fluorescent inspections in magnetic particle and liquid penetrant examinations. The UV-A radiation is obtained from either...