SAE International - ARP581A

Universal Horizontal Field Maintenance Stand for 10,000 pound Weight Class Propulsion Units (48 inch and 30 inch Rail Gage)

active
Buy Now
Organization: SAE International
Publication Date: 28 October 2005
Status: active
description:

This recommended practice covers a rail concept stand that may be used for horizontal disassembly and reassembly, and maintenance, incorporating certain design features which are defined herein.... View More

Document History

ARP581A
October 28, 2005
Universal Horizontal Field Maintenance Stand for 10,000 pound Weight Class Propulsion Units (48 inch and 30 inch Rail Gage)
This recommended practice covers a rail concept stand that may be used for horizontal disassembly and reassembly, and maintenance, incorporating certain design features which are defined herein....
Advertisement