SAE International - MA1518B

Bolts, Screws and Nuts - External Wrenching, Metric Threads - Design Parameters for

active
Buy Now
Organization: SAE International
Publication Date: 23 August 2018
Status: active
description:

To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa:

a

Head dimensions... View More

Document History

MA1518B
August 23, 2018
Bolts, Screws and Nuts - External Wrenching, Metric Threads - Design Parameters for
To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa: a Head dimensions (see 3.1 ) b Shank dimensions (see 3.2 ) c...

References

Advertisement