SAE International - J1339_198908
TEST METHOD FOR MEASURING POWER CONSUMPTION OF ENGINE COOLING FANS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1989 |
| Status: | active |
description:
This SAE Recommended Practice is intended for use in testing and evaluating the approximate power consumption of engine cooling fans. This power consumption would then be used to estimate net... View More
Document History
September 30, 2019
Test Method for Measuring Performance of Engine Cooling Fans
This SAE Recommended Practice is intended for use in testing and evaluating the approximate performance of engine-driven cooling fans. This performance would include flow, pressure, and power. This...
April 9, 2015
Test Method for Measuring Performance of Engine Cooling Fans
This SAE Recommended Practice is intended for use in testing and evaluating the approximate performance of engine-driven cooling fans. This performance would include flow, pressure, and power. This...
September 3, 2009
Test Method for Measuring Performance of Engine Cooling Fans
This SAE Recommended Practice is intended for use in testing and evaluating the approximate performance of engine cooling fans. This performance would include flow, pressure, and power. This flow and...
August 5, 2002
Test Method for Measuring Performance of Engine Cooling Fans
This SAE recommended Practice is intended for use in testing and evaluating the approximate performance of engine cooling fans. This performance would include flow, pressure, and power. This flow and...
June 1, 1995
TEST METHOD FOR MEASURING POWER CONSUMPTION OF ENGINE COOLING FANS
This SAE Recommended Practice is intended for use in testing and evaluating the approximate power consumption of engine cooling fans. This power consumption would then be used to estimate net engine...
J1339_198908
August 1, 1989
TEST METHOD FOR MEASURING POWER CONSUMPTION OF ENGINE COOLING FANS
This SAE Recommended Practice is intended for use in testing and evaluating the approximate power consumption of engine cooling fans. This power consumption would then be used to estimate net engine...
May 1, 1983
TEST METHOD FOR MEASURING POWER CONSUMPTION OF TRUCK AND BUS ENGINE FANS
The test procedure is intended for use in testing and evaluating the approximate power consumption of heavy truck and bus engine cooling fans. The procedure also provides a general description of the...
July 1, 1981
TEST METHOD FOR MEASURING POWER CONSUMPTION OF COOLING FANS FOR TRUCKS AND BUSES
The testing technique outlined in this SAE Recommended Practice was developed as part of an overall program for testing and evaluating fuel consumption of heavy-duty trucks and buses. The technique...