SAE International - J1401_199006
Road Vehicle--Hydraulic Brake Hose Assemblies for Use With Nonpetroleum-Base Hydraulic Fluids
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1990 |
| Status: | active |
description:
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used... View More
Document History
February 5, 2013
Road Vehicle - Hydraulic Brake Hose Assemblies for Use With Nonpetroleum-Base Hydraulic Fluids
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for...
June 10, 2003
Road Vehicle—Hydraulic Brake Hose Assemblies for Use With Nonpetroleum-Base Hydraulic Fluids
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for...
September 9, 1999
Road Vehicle—Hydraulic Brake Hose Assemblies for Use With Nonpetroleum-Base Hydraulic Fluids
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for...
June 1, 1994
ROAD VEHICLE-HYDRAULIC BRAKE HOSE ASSEMBLIES FOR USE WITH NONPETROLEUM-BASE HYDRAULIC FLUIDS
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for...
J1401_199006
June 1, 1990
Road Vehicle--Hydraulic Brake Hose Assemblies for Use With Nonpetroleum-Base Hydraulic Fluids
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for...
June 1, 1985
ROAD VEHICLE—HYDRAULIC BRAKE HOSE ASSEMBLIES FOR USE WITH NON-PETROLEUM BASE HYDRAULIC FLUIDS
This SAE Standard specifies the test procedures and performance for hydraulic brake hose assemblies to be used in the hydraulic braking system of a road vehicle, and the markings to be put on the...
January 1, 1981
ROAD VEHICLE-HYDRAULIC BRAKE HOSE ASSEMBLIES FOR USE WITH NON-PETROLEUM BASE HYDRAULIC FLUIDS
This SAE Standard specifies the test procedures and performance for hydraulic brake hose assemblies to be used in the hydraulic braking system of a road vehicle, and the markings to be put on the...
February 1, 1979
ROAD VEHICLE-HYDRAULIC BRAKE HOSE ASSEMBLIES FOR USE WITH NON-PETROLEUM BASE HYDRAULIC FLUIDS
This SAE Standard specifies the test procedures and performance for hydraulic brake hose assemblies to be used in the hydraulic braking system of a road vehicle, and the markings to be put on the...