SAE International - J1424_199108
CARGO LAMPS FOR USE ON VEHICLES UNDER 12 000 LB GVWR
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1991 |
| Status: | active |
description:
This SAE Recommended Practice provides test procedures, performance requirements, design guidelines, and installation requirements for cargo lamps that are mounted on the exterior of vehicles... View More
Document History
March 31, 2014
Cargo Lamps for Use on Vehicles Under 5443 kg (12 000 lb) GVWR
This SAE Recommended Practice provides test procedures, performance requirements, and guidelines for cargo lamps intended for use on vehicles under 5443 kg (12000 lb) GVWR.
November 6, 2008
Cargo Lamps for Use on Vehicles Under 5443 kg (12 000 lb) GVWR
This SAE Recommended Practice provides test procedures, performance requirements, and guidelines for cargo lamps intended for use on vehicles under 5443 kg (12000 lb) GVWR.
January 9, 2002
Cargo Lamps for Use On Vehicles Under 5443 kg (12 000 lb) GVWR
This SAE Recommended Practice provides test procedures, performance requirements, design guidelines, and installation) GVWR (Gross Vehicle Weight Rating).
J1424_199108
August 1, 1991
CARGO LAMPS FOR USE ON VEHICLES UNDER 12 000 LB GVWR
This SAE Recommended Practice provides test procedures, performance requirements, design guidelines, and installation requirements for cargo lamps that are mounted on the exterior of vehicles...