SAE International - J1453_199206

FITTING—O-RING FACE SEAL

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1992
Status: active
description:

This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem... View More

Document History

January 13, 2009
Fitting—O-Ring Face Seal
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 19, 2002
Fitting—O-Ring Face Seal
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 1, 1998
FITTING—O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
May 1, 1997
FITTING—O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 1, 1996
FITTING—O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 1, 1994
FITTING—O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 1, 1993
FITTING-O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
J1453_199206
June 1, 1992
FITTING—O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 1, 1991
FITTING—O-RING FACE SEAL
This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
June 1, 1989
FITTING - O-RING FACE SEAL
This SAE standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
January 1, 1988
FITTING - O-RING FACE SEAL
This SAE standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
July 1, 1987
FITTING - O-RING FACE SEAL
This SAE standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies...
February 1, 1987
FITTING - O-RING FACE SEAL
This SAE standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assembiles...
Advertisement