SAE International - J1570_198810

RUBBER DUST BOOTS FOR THE HYDRAULIC DISC BRAKE PISTON

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1988
Status: active
description:

This specification covers molded rubber boots used on disc brake pistons to prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair caliper operation.

The... View More

Document History

April 30, 2012
Rubber Dust Boots for the Hydraulic Disk Brake Piston
This SAE Standard covers molded rubber boots used on disc brake pistons to prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair caliper operation. The...
May 13, 2008
Rubber Dust Boots for the Hydraulic Disk Brake Piston
This SAE Standard covers molded rubber boots used on disc brake pistons to prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair caliper operation. The...
September 30, 1991
RUBBER DUST BOOTS FOR THE HYDRAULIC DISK BRAKE PISTON
This SAE Standard covers molded rubber boots used on disc brake pistons to prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair caliper operation. The...
J1570_198810
October 1, 1988
RUBBER DUST BOOTS FOR THE HYDRAULIC DISC BRAKE PISTON
This specification covers molded rubber boots used on disc brake pistons to prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair caliper operation. The...
Advertisement