SAE International - J1962_199206
DIAGNOSTIC CONNECTOR
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1992 |
| Status: | active |
description:
This SAE Recommended Practice:
a
Defines the functional requirements for a vehicle electrical/electroni
Document History
July 12, 2016
Diagnostic Connector
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required...
September 11, 2015
Diagnostic Connector
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required...
July 26, 2012
Diagnostic Connector Equivalent to ISO/DIS 15031-3: December 14, 2001
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required...
April 30, 2002
Diagnostic Connector Equivalent to ISO/DIS 15031-3:December 14, 2001
This document supersedes SAE J1962 FEB1998, and is technically equivalent to ISO/DIS 15031-3:December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required...
February 1, 1998
DIAGNOSTIC CONNECTOR
The SAE J1962 diagnostic connector consists of two mating connectors, the vehicle connector (see Figure 1 ) and the test equipment connector (see Figure 2 ). This document: a Defines the functional...
January 1, 1995
DIAGNOSTIC CONNECTOR
The SAE J1962 diagnostic connector consists of two mating connectors, the vehicle connector (see Figure 1 ) and the test equipment connector (see Figure 2 ). This document: a Defines the functional...
June 1, 1994
DIAGNOSTIC CONNECTOR
The SAE J1962 diagnostic connector consists of two mating connectors, the vehicle connector (see Figure 1 ) and the test equipment connector (see Figure 2 ). This document: a Defines the functional...
June 1, 1993
DIAGNOSTIC CONNECTOR
The SAE J1962 diagnostic connector consists of two mating connectors, the vehicle connector (see Figure 1 ) and the test equipment connector (see Figure 2 ). This document: a Defines the functional...
J1962_199206
June 1, 1992
DIAGNOSTIC CONNECTOR
This SAE Recommended Practice: a Defines the functional requirements for a vehicle electrical/electronic diagnostic connector. These functional requirements are separated into two principal areas:...