SAE International - J1998_199006

INTERNAL COMBUSTION ENGINES - PISTON RINGS -RECTANGULAR RINGS WITH NARROW RING WIDTH

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1990
Status: active
description:

Differences, where they exist, are shown in Appendix A

.

This SAE Recommended Practice specifies the essential dimensional features of R, B, and M rectangular piston ring types with... View More

Document History

June 30, 2008
Internal Combustion Engines--Piston Rings--Rectangular Rings With Narrow Ring Width
This SAE Standard specifies the essential dimensional features of R, B, and M rectangular piston ring types with narrow ring width. Dimensional tables 8 and 9 allow for the use of cast iron (table 8)...
April 17, 1998
Internal Combustion Engines—Piston Rings— Rectangular Rings With Narrow Ring Width
Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of R, B, and M rectangular piston ring types with narrow ring width....
October 1, 1992
INTERNAL COMBUSTION ENGINES—PISTON RINGS—RECTANGULAR RINGS WITH NARROW RING WIDTH
A description is not available for this item.
J1998_199006
June 1, 1990
INTERNAL COMBUSTION ENGINES - PISTON RINGS -RECTANGULAR RINGS WITH NARROW RING WIDTH
Differences, where they exist, are shown in Appendix A . This SAE Recommended Practice specifies the essential dimensional features of R, B, and M rectangular piston ring types with narrow ring...
Advertisement