SAE International - J2004_199009
INTERNAL COMBUSTION ENGINES - PISTON RINGS EXPANDER/SEGMENT OIL CONTROL RINGS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 1990 |
| Status: | active |
description:
This SAE Recommended Practice is equivalent to ISO Standard 6627 TR.
Differences, where they exist, are shown in the appendix with associated rationale.
This document specifies the... View More
Document History
June 30, 2008
Internal Combustion Engines--Piston Rings--Expander/Segment Oil Control Rings
This SAE Standard is equivalent to ISO Standard 6627 TR. Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard specifies the dimensional features of...
April 1, 1998
Internal Combustion Engines—Piston Rings—Expander/Segment Oil Control Rings
Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard specifies the dimensional features of commonly used oil control rings having two steel segments...
September 1, 1992
INTERNAL COMBUSTION ENGINES—PISTON RINGS—EXPANDER/SEGMENT OIL CONTROL RINGS
Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard specifies the dimensional features of commonly used oil control rings having two steel segments...
J2004_199009
September 1, 1990
INTERNAL COMBUSTION ENGINES - PISTON RINGS EXPANDER/SEGMENT OIL CONTROL RINGS
This SAE Recommended Practice is equivalent to ISO Standard 6627 TR. Differences, where they exist, are shown in the appendix with associated rationale. This document specifies the dimensional...