SAE International - J397_196907
CRITICAL ZONE—CHARACTERISTICS AND DIMENSIONS FOR OPERATORS OF CONSTRUCTION AND INDUSTRIAL MACHINERY
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1969 |
| Status: | active |
description:
This SAE Recommended Practice covers characteristics and dimensions of a critical zone to prevent crushing of an operator during roll-over. It is intended to be used with SAE reports on minimum... View More
Document History
March 27, 2015
Deflection Limiting Volume - Protective Structures Laboratory Evaluation
This SAE Standard applies to operator protective structures which may commonly be a part of construction, forestry, mining, and industrial machines.
October 23, 2009
Deflection Limiting Volume—Protective Structures Laboratory Evaluation
This SAE Standard applies to operator protective structures which may commonly be a part of construction, forestry, mining, and industrial machines.
May 18, 2004
Deflection Limiting Volume—Protective Structures Laboratory Evaluation
This SAE Standard applies to operator protective structures which may commonly be a part of construction, forestry, mining, and industrial machines.
October 1, 1995
DEFLECTION LIMITING VOLUME—PROTECTIVE STRUCTURES LABORATORY EVALUATION
This SAE Standard applies to operator protective structures which may commonly be a part of construction, forestry, mining, and industrial machines.
April 1, 1988
DEFLECTION LIMITING VOLUME - ROPS/FOPS LABORATORY EVALUATION
A description is not available for this item.
February 1, 1986
DEFLECTION LIMITING VOLUME--ROPS/FOPS LABORATORY EVALUATION
The Deflection Limiting Volume (DLV) is shown in Fig. 1 . It is an orthogonal approximation of a large operator in the normal seated position.
J397_196907
July 1, 1969
CRITICAL ZONE—CHARACTERISTICS AND DIMENSIONS FOR OPERATORS OF CONSTRUCTION AND INDUSTRIAL MACHINERY
This SAE Recommended Practice covers characteristics and dimensions of a critical zone to prevent crushing of an operator during roll-over. It is intended to be used with SAE reports on minimum...