SAE International - J515_199006

HYDRAULIC O-RING

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1990
Status: active
description:

This SAE Standard outlines material and dimensional requirements for O-rings used with SAE J1926 port and SAE J1453 fittings for hydraulic applications.

Document History

May 26, 2022
Specification for O-Ring Materials Used with Hydraulic Connectors
SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard...
November 24, 2015
Specification for O-Ring Materials Used with Hydraulic Connectors
SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard...
January 7, 2010
Specification for O-Ring Materials Used with Hydraulic Connectors
SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard...
December 4, 2001
Specification for Hydraulic O-Ring Materials, Properties, and Sizes for Metric and Inch Stud Ends, Face Seal Fitting and Four-Screw Flange Tube Connections
SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard...
January 1, 1997
SPECIFICATION FOR HYDRAULIC O-RING MATERIALS, PROPERTIES, AND SIZES FOR METRIC AND INCH STUD ENDS, FACE SEAL FITTING AND FOUR-SCREW FLANGE TUBE CONNECTIONS
SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard...
June 24, 1992
HYDRAULIC O-RING
This SAE Standard outlines material and dimensional requirements for O-rings used with SAE J1926 port and SAE J1453 fittings for hydraulic applications.
November 1, 1990
HYDRAULIC O-RING
This SAE Standard outlines material and dimensional requirements for O-rings used with SAE J1926 port and SAE J1453 fittings for hydraulic applications.
J515_199006
June 1, 1990
HYDRAULIC O-RING
This SAE Standard outlines material and dimensional requirements for O-rings used with SAE J1926 port and SAE J1453 fittings for hydraulic applications.
June 1, 1989
HYDRAULIC "O" RING
A description is not available for this item.
Advertisement