SAE International - J518_198712
HYDRAULIC FLANGED TUBE, PIPE, AND HOSE CONNECTIONS, 4-BOLT SPLIT FLANGE TYPE
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1987 |
| Status: | active |
description:
This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections... View More
Document History
March 5, 2013
Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Bolt Split Flange Type
This SAE Standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to four-bolt split flange type tube, pipe, and hose connections...
June 1, 1993
HYDRAULIC FLANGED TUBE, PIPE, AND HOSE CONNECTIONS, FOUR-BOLT SPLIT FLANGE TYPE
This SAE Standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to four-bolt split flange type tube, pipe, and hose connections...
April 1, 1991
HYDRAULIC FLANGED TUBE, PIPE, AND HOSE CONNECTIONS, FOUR-BOLT SPLIT FLANGE TYPE
This SAE Standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to four-bolt split flange type tube, pipe, and hose connections...
J518_198712
December 1, 1987
HYDRAULIC FLANGED TUBE, PIPE, AND HOSE CONNECTIONS, 4-BOLT SPLIT FLANGE TYPE
This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections with...