SAE International - J624_198406

TAPPED AND FLANGED EXHAUST CONNECTIONS FOR SMALL ENGINES

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1984
Status: active
description:

This recommended practice applies to domestic four-cycle air- and water-cooled engines having a maximum of 20 hp (14.9 kW) or less in power output and/or 50 in

2x (0.82 L) or less in... View More

Document History

July 31, 2001
Tapped and Flanged Exhaust Connections for Small Engines
This SAE Recommended Practice applies to domestic four-cycle air- and water-cooled engines having a maximum of 14.9 kW (20 hp) or less in power output and/or 0.82 L (50 in3) or less in displacement,...
September 1, 1989
TAPPED AND FLANGED EXHAUST CONNECTIONS FOR SMALL ENGINES
This SAE Recommended Practice applies to domestic four-cycle air- and water-cooled engines having a maximum of 20 hp (14.9 kW) or less in power output and/or 50 in 2x (0.82 L) or less in...
J624_198406
June 1, 1984
TAPPED AND FLANGED EXHAUST CONNECTIONS FOR SMALL ENGINES
This recommended practice applies to domestic four-cycle air- and water-cooled engines having a maximum of 20 hp (14.9 kW) or less in power output and/or 50 in 2x (0.82 L) or less in displacement,...
Advertisement