SAE International - J63_198002
HOLE PLACEMENT ON DOZER END BITS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 1980 |
| Status: | active |
description:
The recommended practice applies to straight blade, angling blade, U blade, and semi-U blades used on earthmoving tractors per SAE J1057aup to a maximum weight of 100,000 lb (45,000 kg).
Document History
May 1, 1998
Hole Placement on Dozer End Bits
The recommended practice applies to straight blade, angling blade, U blade, and semi-U blades used on earthmoving tractors per SAE J1057a up to a maximum weight of 100,000 lb (45,000 kg).
May 1, 1986
Hole Placement on Dozer End Bits
It is the purpose of the SAE Recommended Practice to define the minimum requirements for hole placement on Dozer End Bit supports. The recommended practice applies to straight blade, angling blade, U...
J63_198002
February 1, 1980
HOLE PLACEMENT ON DOZER END BITS
The recommended practice applies to straight blade, angling blade, U blade, and semi-U blades used on earthmoving tractors per SAE J1057aup to a maximum weight of 100,000 lb (45,000 kg).