SAE International - J764_198511
LOADING ABILITY TEST CODE--SCRAPERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 November 1985 |
| Status: | active |
description:
The code applies to all independent or combination construction and industrial machines that are designed to scraper-load and transport material. (See SAE J1116 and J1057a.)
The loading... View More
Document History
October 27, 2011
Loading Ability Test Procedure - Scrapers
This SAE Information Report applies to all independent or combination construction and industrial machines that are designed to scraper-load and transport material. (See SAE J1116 and J1057a.)
February 5, 2006
Loading Ability Test Procedure—Scrapers
This SAE Information Report applies to all independent or combination construction and industrial machines that are designed to scraper-load and transport material. (See SAE J1116 and J1057a.)
August 1, 1995
LOADING ABILITY TEST PROCEDURE—SCRAPERS
This SAE Information Report applies to all independent or combination construction and industrial machines that are designed to scraper-load and transport material. (See SAE J1116 and J1057a.)
J764_198511
November 1, 1985
LOADING ABILITY TEST CODE--SCRAPERS
The code applies to all independent or combination construction and industrial machines that are designed to scraper-load and transport material. (See SAE J1116 and J1057a.) The loading procedure is...
June 1, 1977
LOADING ABILITY TEST CODE—SCRAPERS
The code applies to all independent or combination construction and industrial machines that are designed to scraper-load and transport material. (See J1116 and J1057a.) The loading procedure is...