SAE International - J866_196403
FRICTION IDENTIFICATION SYSTEM FOR BRAKE BLOCKS FOR COMMERCIAL VEHICLES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 March 1964 |
| Status: | active |
description:
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to describe the initial friction characteristics only of brake blocks (see SAE J660, Brake... View More
Document History
March 11, 2019
Friction Coefficient Identification and Environmental Marking System for Brake Linings
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to classify the friction coefficient of brake linings, based on data obtained from tests...
July 16, 2012
Friction Coefficient Identification and Environmental Marking System for Brake Linings
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to classify the friction coefficient of brake linings, based on data obtained from tests...
January 16, 2012
Friction Coefficient Identification and Environmental Marking System for Brake Linings
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to classify the friction coefficient of brake linings, based on data obtained from tests...
April 9, 2002
Friction Coefficient Identification System for Brake Linings
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to classify the friction coefficient of brake linings, based on data obtained from tests...
March 1, 1985
FRICTION COEFFICIENT IDENTIFICATION SYSTEM FOR BRAKE LININGS
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to classify the friction coefficient of brake linings, based on data obtained from tests...
J866_196403
March 1, 1964
FRICTION IDENTIFICATION SYSTEM FOR BRAKE BLOCKS FOR COMMERCIAL VEHICLES
This SAE Recommended Practice is intended to provide a uniform means of identification which may be used to describe the initial friction characteristics only of brake blocks (see SAE J660, Brake...