SAE International - J869_198407

COMPONENT NOMENCLATURE—CONSTRUCTION TWO- AND FOUR-WHEEL TRACTORS

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1984
Status: active

Document History

June 28, 2000
Component Nomenclature--Construction Two- and Four-Wheel Tractors
This SAE Standard provides names of major components peculiar to tractors used with scrapers and dumpers. (See Figures 1 to 3.) Reference SAE J1057. Illustrations of components are not intended to be...
July 30, 1990
COMPONENT NOMENCLATURE - CONSTRUCTION TWO- AND FOUR-WHEEL TRACTORS
This SAE Standard provides names of major components peculiar to tractors used with scrapers and dumpers. (See Figures 1 to 3 .) Reference SAE J1057. Illustrations of components are not intended to...
J869_198407
July 1, 1984
COMPONENT NOMENCLATURE—CONSTRUCTION TWO- AND FOUR-WHEEL TRACTORS
A description is not available for this item.
Advertisement